Vishay Intertechnology, Inc. RES 604K OHM 1/4W .1% AXIAL RN60C6043BBSL

Description
RES 604Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/4W .1% AXIAL - RN60C6043BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/4W .1% AXIAL
RN60C6043BBSL
RES 604K OHM 1/4W .1% AXIAL RN60C6043BBSL
RES 604Kohm 1/4W .1% AXIAL

RES 604Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6043BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6043BBSL-ND
Through Hole Resistors RN60C6043BBSL-ND
604 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6043BBSL RN60C6043BBSL-ND
Product Name RES 604K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details