Vishay Intertechnology, Inc. RES 604 OHM 1/4W .1% AXIAL RN60C6040BBSL

Description
RES 604ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/4W .1% AXIAL - RN60C6040BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/4W .1% AXIAL
RN60C6040BBSL
RES 604 OHM 1/4W .1% AXIAL RN60C6040BBSL
RES 604ohm 1/4W .1% AXIAL

RES 604ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6040BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6040BBSL-ND
Through Hole Resistors RN60C6040BBSL-ND
604 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6040BBSL RN60C6040BBSL-ND
Product Name RES 604 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details