Vishay Intertechnology, Inc. RES 604 OHM 1/4W .1% AXIAL RN60C6040BB14

Description
RES 604ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1/4W .1% AXIAL - RN60C6040BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1/4W .1% AXIAL
RN60C6040BB14
RES 604 OHM 1/4W .1% AXIAL RN60C6040BB14
RES 604ohm 1/4W .1% AXIAL

RES 604ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6040BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6040BB14-ND
Through Hole Resistors RN60C6040BB14-ND
604 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,604Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9941 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9941
Resistor,metal Film,604Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9941
Resistor,Metal Film,604Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,604Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C6040BB14 RN60C6040BB14-ND 58C9941
Product Name RES 604 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,604Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details