Vishay Intertechnology, Inc. RES 600K OHM 1/4W .1% AXIAL RN60C6003BRE6

Description
RES 600Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 600Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600K OHM 1/4W .1% AXIAL - RN60C6003BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600K OHM 1/4W .1% AXIAL
RN60C6003BRE6
RES 600K OHM 1/4W .1% AXIAL RN60C6003BRE6
RES 600Kohm 1/4W .1% AXIAL

RES 600Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6003BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6003BRE6-ND
Through Hole Resistors RN60C6003BRE6-ND
600 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

600 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6003BRE6 RN60C6003BRE6-ND
Product Name RES 600K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details