Vishay Intertechnology, Inc. RES 6K OHM 1/4W .5% AXIAL RN60C6001DB14

Description
RES 6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 6Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6K OHM 1/4W .5% AXIAL - RN60C6001DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6K OHM 1/4W .5% AXIAL
RN60C6001DB14
RES 6K OHM 1/4W .5% AXIAL RN60C6001DB14
RES 6Kohm 1/4W .5% AXIAL

RES 6Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C6001DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6001DB14-ND
Through Hole Resistors RN60C6001DB14-ND
6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C6001DB14 RN60C6001DB14-ND
Product Name RES 6K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details