Vishay Intertechnology, Inc. Through Hole Resistors RN60C6000BB14

Description
600 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
600 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C6000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C6000BB14-ND
Through Hole Resistors RN60C6000BB14-ND
600 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

600 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 600 OHM 1/4W .1% AXIAL - RN60C6000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1/4W .1% AXIAL
RN60C6000BB14
RES 600 OHM 1/4W .1% AXIAL RN60C6000BB14
RES 600ohm 1/4W .1% AXIAL

RES 600ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60C6000BB14-ND RN60C6000BB14
Product Name Through Hole Resistors RES 600 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details