Vishay Intertechnology, Inc. RES 59 OHM 1/4W 1% AXIAL RN60C59R0FRE6

Description
RES 59ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 59ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 1/4W 1% AXIAL - RN60C59R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1/4W 1% AXIAL
RN60C59R0FRE6
RES 59 OHM 1/4W 1% AXIAL RN60C59R0FRE6
RES 59ohm 1/4W 1% AXIAL

RES 59ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C59R0FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C59R0FRE6-ND
Through Hole Resistors RN60C59R0FRE6-ND
59 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

59 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,59Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9907 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9907
Resistor,metal Film,59Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9907
Resistor,Metal Film,59Ohms,300WV,1+ /-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,59Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C59R0FRE6 RN60C59R0FRE6-ND 58C9907
Product Name RES 59 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,59Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details