Vishay Intertechnology, Inc. RES 59K OHM 1/4W 1% AXIAL RN60C5902FRSL

Description
RES 59Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 1/4W 1% AXIAL - RN60C5902FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/4W 1% AXIAL
RN60C5902FRSL
RES 59K OHM 1/4W 1% AXIAL RN60C5902FRSL
RES 59Kohm 1/4W 1% AXIAL

RES 59Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5902FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5902FRSL-ND
Through Hole Resistors RN60C5902FRSL-ND
59 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

59 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5902FRSL RN60C5902FRSL-ND
Product Name RES 59K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details