Vishay Intertechnology, Inc. RES 5.9K OHM 1/4W .1% AXIAL RN60C5901BRSL

Description
RES 5.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/4W .1% AXIAL - RN60C5901BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/4W .1% AXIAL
RN60C5901BRSL
RES 5.9K OHM 1/4W .1% AXIAL RN60C5901BRSL
RES 5.9Kohm 1/4W .1% AXIAL

RES 5.9Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5901BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5901BRSL-ND
Through Hole Resistors RN60C5901BRSL-ND
5.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5901BRSL RN60C5901BRSL-ND
Product Name RES 5.9K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details