Vishay Intertechnology, Inc. RES 590 OHM 1/4W 1% AXIAL RN60C5900FBSL

Description
RES 590ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/4W 1% AXIAL - RN60C5900FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/4W 1% AXIAL
RN60C5900FBSL
RES 590 OHM 1/4W 1% AXIAL RN60C5900FBSL
RES 590ohm 1/4W 1% AXIAL

RES 590ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5900FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5900FBSL-ND
Through Hole Resistors RN60C5900FBSL-ND
590 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

590 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5900FBSL RN60C5900FBSL-ND
Product Name RES 590 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details