Vishay Intertechnology, Inc. RES 5.85K OHM 1/4W 1% AXIAL RN60C5851FB14

Description
RES 5.85Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.85Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.85K OHM 1/4W 1% AXIAL - RN60C5851FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.85K OHM 1/4W 1% AXIAL
RN60C5851FB14
RES 5.85K OHM 1/4W 1% AXIAL RN60C5851FB14
RES 5.85Kohm 1/4W 1% AXIAL

RES 5.85Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5851FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5851FB14-ND
Through Hole Resistors RN60C5851FB14-ND
5.85 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.85 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 23H0756 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
23H0756
Resistors Vishay 23H0756
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5851FB14 RN60C5851FB14-ND 23H0756
Product Name RES 5.85K OHM 1/4W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5850 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details