Vishay Intertechnology, Inc. RES 57.7K OHM 1/4W .5% AXIAL RN60C5772DR36

Description
RES 57.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 57.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.7K OHM 1/4W .5% AXIAL - RN60C5772DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.7K OHM 1/4W .5% AXIAL
RN60C5772DR36
RES 57.7K OHM 1/4W .5% AXIAL RN60C5772DR36
RES 57.7Kohm 1/4W .5% AXIAL

RES 57.7Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5772DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5772DR36-ND
Through Hole Resistors RN60C5772DR36-ND
57.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

57.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5772DR36 RN60C5772DR36-ND
Product Name RES 57.7K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 57700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details