Vishay Intertechnology, Inc. RES 5.76K OHM 1/4W 1% AXIAL RN60C5761FB14

Description
RES 5.76Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/4W 1% AXIAL - RN60C5761FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/4W 1% AXIAL
RN60C5761FB14
RES 5.76K OHM 1/4W 1% AXIAL RN60C5761FB14
RES 5.76Kohm 1/4W 1% AXIAL

RES 5.76Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5761FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5761FB14-ND
Through Hole Resistors RN60C5761FB14-ND
5.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.76Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9890 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.76Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9890
Resistor,metal Film,5.76Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9890
Resistor,Metal Film,5.76KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,5.76KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5761FB14 RN60C5761FB14-ND 58C9890
Product Name RES 5.76K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.76Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details