Vishay Intertechnology, Inc. RES 56.2 OHM 1/4W .1% AXIAL RN60C56R2BR36

Description
RES 56.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/4W .1% AXIAL - RN60C56R2BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/4W .1% AXIAL
RN60C56R2BR36
RES 56.2 OHM 1/4W .1% AXIAL RN60C56R2BR36
RES 56.2ohm 1/4W .1% AXIAL

RES 56.2ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C56R2BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C56R2BR36-ND
Through Hole Resistors RN60C56R2BR36-ND
56.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56.2Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9848 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9848
Resistor,metal Film,56.2Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9848
Resistor,Metal Film,56.2Ohms,300WV, .1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,56.2Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C56R2BR36 RN60C56R2BR36-ND 58C9848
Product Name RES 56.2 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,56.2Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers