Vishay Intertechnology, Inc. Through Hole Resistors RN60C5621FB14

Description
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C5621FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5621FB14-ND
Through Hole Resistors RN60C5621FB14-ND
5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.62K OHM 1/4W 1% AXIAL - RN60C5621FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/4W 1% AXIAL
RN60C5621FB14
RES 5.62K OHM 1/4W 1% AXIAL RN60C5621FB14
RES 5.62Kohm 1/4W 1% AXIAL

RES 5.62Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,5.62Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 91B5899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
91B5899
Resistor,metal Film,5.62Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 91B5899
Resistor,Metal Film,5.62KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,5.62KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5621FB14-ND RN60C5621FB14 91B5899
Product Name Through Hole Resistors RES 5.62K OHM 1/4W 1% AXIAL Resistor,metal Film,5.62Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers