Vishay Intertechnology, Inc. RES 5.62K OHM 1/4W .5% AXIAL RN60C5621DBSL

Description
RES 5.62Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/4W .5% AXIAL - RN60C5621DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/4W .5% AXIAL
RN60C5621DBSL
RES 5.62K OHM 1/4W .5% AXIAL RN60C5621DBSL
RES 5.62Kohm 1/4W .5% AXIAL

RES 5.62Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5621DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5621DBSL-ND
Through Hole Resistors RN60C5621DBSL-ND
5.62 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.62 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5621DBSL RN60C5621DBSL-ND
Product Name RES 5.62K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers