Vishay Intertechnology, Inc. RES 5.62K OHM 1/4W .1% AXIAL RN60C5621BRE6

Description
RES 5.62Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 1/4W .1% AXIAL - RN60C5621BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1/4W .1% AXIAL
RN60C5621BRE6
RES 5.62K OHM 1/4W .1% AXIAL RN60C5621BRE6
RES 5.62Kohm 1/4W .1% AXIAL

RES 5.62Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5621BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5621BRE6-ND
Through Hole Resistors RN60C5621BRE6-ND
5.62 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.62 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9864
Resistor,metal Film,5.62Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9864
Resistor,Metal Film,5.62KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,5.62KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5621BRE6 RN60C5621BRE6-ND 58C9864
Product Name RES 5.62K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,5.62Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details