Vishay Intertechnology, Inc. RES 562 OHM 1/4W .5% AXIAL RN60C5620DBSL

Description
RES 562ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/4W .5% AXIAL - RN60C5620DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/4W .5% AXIAL
RN60C5620DBSL
RES 562 OHM 1/4W .5% AXIAL RN60C5620DBSL
RES 562ohm 1/4W .5% AXIAL

RES 562ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5620DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5620DBSL-ND
Through Hole Resistors RN60C5620DBSL-ND
562 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

562 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5620DBSL RN60C5620DBSL-ND
Product Name RES 562 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details