Vishay Intertechnology, Inc. RES 556 OHM 1/4W .1% AXIAL RN60C5560BBSL

Description
RES 556ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 556ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 556 OHM 1/4W .1% AXIAL - RN60C5560BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 556 OHM 1/4W .1% AXIAL
RN60C5560BBSL
RES 556 OHM 1/4W .1% AXIAL RN60C5560BBSL
RES 556ohm 1/4W .1% AXIAL

RES 556ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5560BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5560BBSL-ND
Through Hole Resistors RN60C5560BBSL-ND
556 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

556 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5560BBSL RN60C5560BBSL-ND
Product Name RES 556 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 556 ohms 556 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers