Vishay Intertechnology, Inc. RES 556 OHM 1/4W .1% AXIAL RN60C5560BB14

Description
RES 556ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 556ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 556 OHM 1/4W .1% AXIAL - RN60C5560BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 556 OHM 1/4W .1% AXIAL
RN60C5560BB14
RES 556 OHM 1/4W .1% AXIAL RN60C5560BB14
RES 556ohm 1/4W .1% AXIAL

RES 556ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5560BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5560BB14-ND
Through Hole Resistors RN60C5560BB14-ND
556 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

556 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,556Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,556Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9841
Resistor,metal Film,556Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9841
Resistor,Metal Film,556Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,556Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5560BB14 RN60C5560BB14-ND 58C9841
Product Name RES 556 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,556Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 556 ohms 556 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details