Vishay Intertechnology, Inc. RES 54.9 OHM 1/4W .1% AXIAL RN60C54R9BRE6

Description
RES 54.9ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/4W .1% AXIAL - RN60C54R9BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/4W .1% AXIAL
RN60C54R9BRE6
RES 54.9 OHM 1/4W .1% AXIAL RN60C54R9BRE6
RES 54.9ohm 1/4W .1% AXIAL

RES 54.9ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C54R9BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C54R9BRE6-ND
Through Hole Resistors RN60C54R9BRE6-ND
54.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,54.9Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9820 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,54.9Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9820
Resistor,metal Film,54.9Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9820
Resistor,Metal Film,54.9Ohms,300WV, .1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,54.9Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C54R9BRE6 RN60C54R9BRE6-ND 58C9820
Product Name RES 54.9 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,54.9Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details