Vishay Intertechnology, Inc. RES 549K OHM 1/4W 1% AXIAL RN60C5493FBSL

Description
RES 549Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 549Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1/4W 1% AXIAL - RN60C5493FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/4W 1% AXIAL
RN60C5493FBSL
RES 549K OHM 1/4W 1% AXIAL RN60C5493FBSL
RES 549Kohm 1/4W 1% AXIAL

RES 549Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5493FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5493FBSL-ND
Through Hole Resistors RN60C5493FBSL-ND
549 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

549 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5493FBSL RN60C5493FBSL-ND
Product Name RES 549K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details