Vishay Intertechnology, Inc. RES 5.49K OHM 1/4W .1% AXIAL RN60C5491BRSL

Description
RES 5.49Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/4W .1% AXIAL - RN60C5491BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/4W .1% AXIAL
RN60C5491BRSL
RES 5.49K OHM 1/4W .1% AXIAL RN60C5491BRSL
RES 5.49Kohm 1/4W .1% AXIAL

RES 5.49Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5491BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5491BRSL-ND
Through Hole Resistors RN60C5491BRSL-ND
5.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5491BRSL RN60C5491BRSL-ND
Product Name RES 5.49K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details