Vishay Intertechnology, Inc. RES 5.42K OHM 1/4W .1% AXIAL RN60C5421BB14

Description
RES 5.42Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.42Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.42K OHM 1/4W .1% AXIAL - RN60C5421BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.42K OHM 1/4W .1% AXIAL
RN60C5421BB14
RES 5.42K OHM 1/4W .1% AXIAL RN60C5421BB14
RES 5.42Kohm 1/4W .1% AXIAL

RES 5.42Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5421BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5421BB14-ND
Through Hole Resistors RN60C5421BB14-ND
5.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5421BB14 RN60C5421BB14-ND
Product Name RES 5.42K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers