Vishay Intertechnology, Inc. RES 540 OHM 1/4W .5% AXIAL RN60C5400DRE6

Description
RES 540ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 540ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 540 OHM 1/4W .5% AXIAL - RN60C5400DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 540 OHM 1/4W .5% AXIAL
RN60C5400DRE6
RES 540 OHM 1/4W .5% AXIAL RN60C5400DRE6
RES 540ohm 1/4W .5% AXIAL

RES 540ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5400DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5400DRE6-ND
Through Hole Resistors RN60C5400DRE6-ND
540 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

540 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5400DRE6 RN60C5400DRE6-ND
Product Name RES 540 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 540 ohms 540 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers