Vishay Intertechnology, Inc. RES 540 OHM 1/4W .5% AXIAL RN60C5400DB14

Description
RES 540ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 540ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 540 OHM 1/4W .5% AXIAL - RN60C5400DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 540 OHM 1/4W .5% AXIAL
RN60C5400DB14
RES 540 OHM 1/4W .5% AXIAL RN60C5400DB14
RES 540ohm 1/4W .5% AXIAL

RES 540ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5400DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5400DB14-ND
Through Hole Resistors RN60C5400DB14-ND
540 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

540 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5400DB14 RN60C5400DB14-ND
Product Name RES 540 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 540 ohms 540 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers