Vishay Intertechnology, Inc. Through Hole Resistors RN60C5363FRE6

Description
536 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
536 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C5363FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5363FRE6-ND
Through Hole Resistors RN60C5363FRE6-ND
536 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

536 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 536K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C5363FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 536K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C5363FRE6
Res Metal Film 536K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C5363FRE6
Res Metal Film 536K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 536K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,536Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9817 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,536Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C9817
Resistor,metal Film,536Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C9817
Resistor,Metal Film,536KOhms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,536KOhms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5363FRE6-ND RN60C5363FRE6 58C9817
Product Name Through Hole Resistors Res Metal Film 536K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,536Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details