Vishay Intertechnology, Inc. Res Metal Film 536K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C5363BRE6

Description
Res Metal Film 536K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 536K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 536K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C5363BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 536K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C5363BRE6
Res Metal Film 536K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C5363BRE6
Res Metal Film 536K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 536K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C5363BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5363BRE6-ND
Through Hole Resistors RN60C5363BRE6-ND
536 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

536 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,536Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 58C9814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,536Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
58C9814
Resistor,metal Film,536Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 58C9814
Resistor,Metal Film,536KOhms,300WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,536KOhms,300WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5363BRE6 RN60C5363BRE6-ND 58C9814
Product Name Res Metal Film 536K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,536Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details