Vishay Intertechnology, Inc. RES 5.36K OHM 1/4W .1% AXIAL RN60C5361BRSL

Description
RES 5.36Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/4W .1% AXIAL - RN60C5361BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/4W .1% AXIAL
RN60C5361BRSL
RES 5.36K OHM 1/4W .1% AXIAL RN60C5361BRSL
RES 5.36Kohm 1/4W .1% AXIAL

RES 5.36Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5361BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5361BRSL-ND
Through Hole Resistors RN60C5361BRSL-ND
5.36 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.36 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5361BRSL RN60C5361BRSL-ND
Product Name RES 5.36K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers