Vishay Intertechnology, Inc. RES 5.3K OHM 1/4W 1% AXIAL RN60C5301FB14

Description
RES 5.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3K OHM 1/4W 1% AXIAL - RN60C5301FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1/4W 1% AXIAL
RN60C5301FB14
RES 5.3K OHM 1/4W 1% AXIAL RN60C5301FB14
RES 5.3Kohm 1/4W 1% AXIAL

RES 5.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5301FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5301FB14-ND
Through Hole Resistors RN60C5301FB14-ND
5.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 23H0751 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
23H0751
Resistors Vishay 23H0751
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5301FB14 RN60C5301FB14-ND 23H0751
Product Name RES 5.3K OHM 1/4W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details