Vishay Intertechnology, Inc. RES 523K OHM 1/4W .1% AXIAL RN60C5233BBSL

Description
RES 523Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1/4W .1% AXIAL - RN60C5233BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1/4W .1% AXIAL
RN60C5233BBSL
RES 523K OHM 1/4W .1% AXIAL RN60C5233BBSL
RES 523Kohm 1/4W .1% AXIAL

RES 523Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5233BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5233BBSL-ND
Through Hole Resistors RN60C5233BBSL-ND
523 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

523 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5233BBSL RN60C5233BBSL-ND
Product Name RES 523K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details