Vishay Intertechnology, Inc. RES 52.3K OHM 1/4W 1% AXIAL RN60C5232FRE6

Description
RES 52.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/4W 1% AXIAL - RN60C5232FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/4W 1% AXIAL
RN60C5232FRE6
RES 52.3K OHM 1/4W 1% AXIAL RN60C5232FRE6
RES 52.3Kohm 1/4W 1% AXIAL

RES 52.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5232FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5232FRE6-ND
Through Hole Resistors RN60C5232FRE6-ND
52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,52.3Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,52.3Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9783
Resistor,metal Film,52.3Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9783
Resistor,Metal Film,52.3KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,52.3KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5232FRE6 RN60C5232FRE6-ND 58C9783
Product Name RES 52.3K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,52.3Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details