Vishay Intertechnology, Inc. RES 5.23K OHM 1/4W .1% AXIAL RN60C5231BBSL

Description
RES 5.23Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.23Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/4W .1% AXIAL - RN60C5231BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/4W .1% AXIAL
RN60C5231BBSL
RES 5.23K OHM 1/4W .1% AXIAL RN60C5231BBSL
RES 5.23Kohm 1/4W .1% AXIAL

RES 5.23Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5231BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5231BBSL-ND
Through Hole Resistors RN60C5231BBSL-ND
5.23 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.23 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5231BBSL RN60C5231BBSL-ND
Product Name RES 5.23K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details