Vishay Intertechnology, Inc. RES 51.1 OHM 1/4W 1% AXIAL RN60C51R1FRE6

Description
RES 51.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/4W 1% AXIAL - RN60C51R1FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/4W 1% AXIAL
RN60C51R1FRE6
RES 51.1 OHM 1/4W 1% AXIAL RN60C51R1FRE6
RES 51.1ohm 1/4W 1% AXIAL

RES 51.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C51R1FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C51R1FRE6-ND
Through Hole Resistors RN60C51R1FRE6-ND
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,51.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9734 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9734
Resistor,metal Film,51.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9734
Resistor,Metal Film,51.1Ohms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,51.1Ohms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C51R1FRE6 RN60C51R1FRE6-ND 58C9734
Product Name RES 51.1 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,51.1Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers