Vishay Intertechnology, Inc. RES 51 OHM 1/4W 1% AXIAL RN60C51R0FB14

Description
RES 51ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/4W 1% AXIAL - RN60C51R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/4W 1% AXIAL
RN60C51R0FB14
RES 51 OHM 1/4W 1% AXIAL RN60C51R0FB14
RES 51ohm 1/4W 1% AXIAL

RES 51ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C51R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C51R0FB14-ND
Through Hole Resistors RN60C51R0FB14-ND
51 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C51R0FB14 RN60C51R0FB14-ND
Product Name RES 51 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details