Vishay Intertechnology, Inc. RES 5.11K OHM 1/4W .5% AXIAL RN60C5111DRE6

Description
RES 5.11Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/4W .5% AXIAL - RN60C5111DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/4W .5% AXIAL
RN60C5111DRE6
RES 5.11K OHM 1/4W .5% AXIAL RN60C5111DRE6
RES 5.11Kohm 1/4W .5% AXIAL

RES 5.11Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5111DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5111DRE6-ND
Through Hole Resistors RN60C5111DRE6-ND
5.11 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.11Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9750
Resistor,metal Film,5.11Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9750
Resistor,Metal Film,5.11KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,5.11KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5111DRE6 RN60C5111DRE6-ND 58C9750
Product Name RES 5.11K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,5.11Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details