Vishay Intertechnology, Inc. RES 5.11K OHM 1/4W .1% AXIAL RN60C5111BRSL

Description
RES 5.11Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/4W .1% AXIAL - RN60C5111BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/4W .1% AXIAL
RN60C5111BRSL
RES 5.11K OHM 1/4W .1% AXIAL RN60C5111BRSL
RES 5.11Kohm 1/4W .1% AXIAL

RES 5.11Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5111BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5111BRSL-ND
Through Hole Resistors RN60C5111BRSL-ND
5.11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5111BRSL RN60C5111BRSL-ND
Product Name RES 5.11K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details