Vishay Intertechnology, Inc. RES 511 OHM 1/4W .1% AXIAL RN60C5110BB14

Description
RES 511ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/4W .1% AXIAL - RN60C5110BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/4W .1% AXIAL
RN60C5110BB14
RES 511 OHM 1/4W .1% AXIAL RN60C5110BB14
RES 511ohm 1/4W .1% AXIAL

RES 511ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5110BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5110BB14-ND
Through Hole Resistors RN60C5110BB14-ND
511 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

511 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,511Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9738
Resistor,metal Film,511Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9738
Resistor,Metal Film,511Ohms,300WV,. 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,511Ohms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5110BB14 RN60C5110BB14-ND 58C9738
Product Name RES 511 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,511Ohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers