Vishay Intertechnology, Inc. RES 51K OHM 1/4W 1% AXIAL RN60C5102FB14

Description
RES 51Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1/4W 1% AXIAL - RN60C5102FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/4W 1% AXIAL
RN60C5102FB14
RES 51K OHM 1/4W 1% AXIAL RN60C5102FB14
RES 51Kohm 1/4W 1% AXIAL

RES 51Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5102FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5102FB14-ND
Through Hole Resistors RN60C5102FB14-ND
51 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5102FB14 RN60C5102FB14-ND
Product Name RES 51K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers