Vishay Intertechnology, Inc. RES 510 OHM 1/4W 1% AXIAL RN60C5100FB14

Description
RES 510ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/4W 1% AXIAL - RN60C5100FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/4W 1% AXIAL
RN60C5100FB14
RES 510 OHM 1/4W 1% AXIAL RN60C5100FB14
RES 510ohm 1/4W 1% AXIAL

RES 510ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5100FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5100FB14-ND
Through Hole Resistors RN60C5100FB14-ND
510 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 19C1391 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
19C1391
Resistors Vishay 19C1391
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5100FB14 RN60C5100FB14-ND 19C1391
Product Name RES 510 OHM 1/4W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details