Vishay Intertechnology, Inc. RES 50.5K OHM 1/4W 1% AXIAL RN60C5052FR36

Description
RES 50.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 50.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5K OHM 1/4W 1% AXIAL - RN60C5052FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5K OHM 1/4W 1% AXIAL
RN60C5052FR36
RES 50.5K OHM 1/4W 1% AXIAL RN60C5052FR36
RES 50.5Kohm 1/4W 1% AXIAL

RES 50.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5052FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5052FR36-ND
Through Hole Resistors RN60C5052FR36-ND
50.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5052FR36 RN60C5052FR36-ND
Product Name RES 50.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers