Vishay Intertechnology, Inc. RES 50.5K OHM 1/4W .5% AXIAL RN60C5052DRE6

Description
RES 50.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 50.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5K OHM 1/4W .5% AXIAL - RN60C5052DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5K OHM 1/4W .5% AXIAL
RN60C5052DRE6
RES 50.5K OHM 1/4W .5% AXIAL RN60C5052DRE6
RES 50.5Kohm 1/4W .5% AXIAL

RES 50.5Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5052DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5052DRE6-ND
Through Hole Resistors RN60C5052DRE6-ND
50.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5052DRE6 RN60C5052DRE6-ND
Product Name RES 50.5K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details