Vishay Intertechnology, Inc. RES 50.5K OHM 1/4W .1% AXIAL RN60C5052BB14

Description
RES 50.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 50.5Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5K OHM 1/4W .1% AXIAL - RN60C5052BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5K OHM 1/4W .1% AXIAL
RN60C5052BB14
RES 50.5K OHM 1/4W .1% AXIAL RN60C5052BB14
RES 50.5Kohm 1/4W .1% AXIAL

RES 50.5Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5052BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5052BB14-ND
Through Hole Resistors RN60C5052BB14-ND
50.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,50.5Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C9721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,50.5Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C9721
Resistor,metal Film,50.5Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C9721
Resistor,Metal Film,50.5KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,50.5KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5052BB14 RN60C5052BB14-ND 58C9721
Product Name RES 50.5K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,50.5Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details