Vishay Intertechnology, Inc. Through Hole Resistors RN60C5004FB14

Description
5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C5004FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5004FB14-ND
Through Hole Resistors RN60C5004FB14-ND
5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5M OHM 1/4W 1% AXIAL - RN60C5004FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1/4W 1% AXIAL
RN60C5004FB14
RES 5M OHM 1/4W 1% AXIAL RN60C5004FB14
RES 5Mohm 1/4W 1% AXIAL

RES 5Mohm 1/4W 1% AXIAL

Supplier's Site
Rn60C, +/-50 Ppm, 5.00 Mohm, +/-1 % Vishay - 19C8917 - Newark, An Avnet Company
Chicago, IL, United States
Rn60C, +/-50 Ppm, 5.00 Mohm, +/-1 % Vishay
19C8917
Rn60C, +/-50 Ppm, 5.00 Mohm, +/-1 % Vishay 19C8917
RN60C, +/-50 ppm, 5.00 Mohm, +/-1 %

RN60C, +/-50 ppm, 5.00 Mohm, +/-1 %

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5004FB14-ND RN60C5004FB14 19C8917
Product Name Through Hole Resistors RES 5M OHM 1/4W 1% AXIAL Rn60C, +/-50 Ppm, 5.00 Mohm, +/-1 % Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details