Vishay Intertechnology, Inc. RES 50K OHM 1/4W .1% AXIAL RN60C5002BRE6

Description
RES 50Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 1/4W .1% AXIAL - RN60C5002BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1/4W .1% AXIAL
RN60C5002BRE6
RES 50K OHM 1/4W .1% AXIAL RN60C5002BRE6
RES 50Kohm 1/4W .1% AXIAL

RES 50Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5002BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5002BRE6-ND
Through Hole Resistors RN60C5002BRE6-ND
50 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C5002BRE6 RN60C5002BRE6-ND
Product Name RES 50K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers