Vishay Intertechnology, Inc. RES 50K OHM 1/4W .1% AXIAL RN60C5002BB14

Description
RES 50Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 1/4W .1% AXIAL - RN60C5002BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1/4W .1% AXIAL
RN60C5002BB14
RES 50K OHM 1/4W .1% AXIAL RN60C5002BB14
RES 50Kohm 1/4W .1% AXIAL

RES 50Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C5002BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C5002BB14-ND
Through Hole Resistors RN60C5002BB14-ND
50 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay - 96B2225 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay
96B2225
Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay 96B2225
METAL FILM RESISTOR, 50KOHM, 125mW, 0.1%; Resistance:50kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 50KOHM, 125mW, 0.1%; Resistance:50kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C5002BB14 RN60C5002BB14-ND 96B2225
Product Name RES 50K OHM 1/4W .1% AXIAL Through Hole Resistors Metal Film Resistor, 50Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 50000 ohms 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details