Vishay Intertechnology, Inc. RES 49.9 OHM 1/4W .25% AXIAL RN60C49R9CBSL

Description
RES 49.9ohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/4W .25% AXIAL - RN60C49R9CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/4W .25% AXIAL
RN60C49R9CBSL
RES 49.9 OHM 1/4W .25% AXIAL RN60C49R9CBSL
RES 49.9ohm 1/4W .25% AXIAL

RES 49.9ohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C49R9CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C49R9CBSL-ND
Through Hole Resistors RN60C49R9CBSL-ND
49.9 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C49R9CBSL RN60C49R9CBSL-ND
Product Name RES 49.9 OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details