Vishay Intertechnology, Inc. RES 4.99M OHM 1/4W 1% AXIAL RN60C4994FR36

Description
RES 4.99Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99M OHM 1/4W 1% AXIAL - RN60C4994FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 1/4W 1% AXIAL
RN60C4994FR36
RES 4.99M OHM 1/4W 1% AXIAL RN60C4994FR36
RES 4.99Mohm 1/4W 1% AXIAL

RES 4.99Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4994FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4994FR36-ND
Through Hole Resistors RN60C4994FR36-ND
4.99 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4994FR36 RN60C4994FR36-ND
Product Name RES 4.99M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details