Vishay Intertechnology, Inc. RES 4.99M OHM 1/4W 1% AXIAL RN60C4994FB14

Description
RES 4.99Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99M OHM 1/4W 1% AXIAL - RN60C4994FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 1/4W 1% AXIAL
RN60C4994FB14
RES 4.99M OHM 1/4W 1% AXIAL RN60C4994FB14
RES 4.99Mohm 1/4W 1% AXIAL

RES 4.99Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4994FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4994FB14-ND
Through Hole Resistors RN60C4994FB14-ND
4.99 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C4994FB14 RN60C4994FB14-ND
Product Name RES 4.99M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers