Vishay Intertechnology, Inc. RES 499K OHM 1/4W 1% AXIAL RN60C4993FB14

Description
RES 499Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/4W 1% AXIAL - RN60C4993FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/4W 1% AXIAL
RN60C4993FB14
RES 499K OHM 1/4W 1% AXIAL RN60C4993FB14
RES 499Kohm 1/4W 1% AXIAL

RES 499Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C4993FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C4993FB14-ND
Through Hole Resistors RN60C4993FB14-ND
499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 499Kohm, 125Mw, 1%; Resistance Vishay - 83F1601 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 499Kohm, 125Mw, 1%; Resistance Vishay
83F1601
Resistor, Metal Film, 499Kohm, 125Mw, 1%; Resistance Vishay 83F1601
RESISTOR, METAL FILM, 499KOHM, 125mW, 1%; Resistance:499kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: No

RESISTOR, METAL FILM, 499KOHM, 125mW, 1%; Resistance:499kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Thin Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C4993FB14 RN60C4993FB14-ND 83F1601
Product Name RES 499K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 499Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details